web counter

Linear Technology/Analog Devices DC1464AEVAL BOARD FOR LTC6412

Linear Technology/Analog Devices DC1464A Reference Design 3
Linear Technology/Analog Devices DC1464A Reference Design 1
Linear Technology/Analog Devices DC1464A Reference Design 2
Linear Technology/Analog Devices DC1464A Reference Design 3
Linear Technology/Analog Devices DC1464A Reference Design 1
Linear Technology/Analog Devices DC1464A Reference Design 1
Linear Technology/Analog Devices DC1464A Reference Design 2
Linear Technology/Analog Devices DC1464A Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and Telecom3G Wireless Base StationSatellite RadioWireless LANWiMAX BasestationGPS

ECAD Model:

Description

The Analog Devices DC1464A-A, LTC6412 Demo Board is a powerful and versatile tool for communications and telecom applications. It features an 800 MHz, 31dB range analog-controlled VGA, allowing for precise control of signal levels. The board also includes a wide range of features, such as a low-noise amplifier, a high-speed ADC, and a wideband RF switch. This makes it ideal for applications such as cellular base stations, wireless backhaul, and satellite communications. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its wide range of features and capabilities, the Analog Devices DC1464A-A, LTC6412 Demo Board is an ideal choice for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC6412
  • Output Type
    Differential
  • Amplifier Type
    Variable Gain
  • Voltage - Supply, Single/Dual (±)
    3V~3.6V
  • Utilized IC / Part
    LTC6412
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    800MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    110mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining