web counter

Maxim Integrated MAX44260EVKIT#EVAL KIT MAX44260

Maxim Integrated MAX44260EVKIT# Reference Design 2
Maxim Integrated MAX44260EVKIT# Reference Design 1
Maxim Integrated MAX44260EVKIT# Reference Design 2
Maxim Integrated MAX44260EVKIT# Reference Design 1
Maxim Integrated MAX44260EVKIT# Reference Design 1
Maxim Integrated MAX44260EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and Telecom3G Wireless Base StationNotebook4G Wireless Base StationPortable Medical InstrumentationLaptopPortable Media Player

ECAD Model:

Description

The MAX44260EVKIT-EVKIT# is an evaluation kit for the MAX44260 5V analog amplification for 3G wireless base station, communications, and telecom applications. It includes a MAX44260 evaluation board, a MAX44260 evaluation board user guide, and a MAX44260 evaluation board schematic. The MAX44260 is a low-noise, low-distortion, high-linearity amplifier designed for use in 3G wireless base station, communications, and telecom applications. It features a wide bandwidth of up to 1.2GHz, a low noise figure of 0.9dB, and a high linearity of up to +45dBm. The MAX44260EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX44260 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    1.3V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.5V
  • Utilized IC / Part
    MAX44260
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    750μA
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX3223 Series 250kbps 5.5 V Surface Mount RS-232 Transceiver - TSSOP-20200BUY