Microchip Technology MCP6V01DM-VOSDEMO BOARD FOR MCP6V01
Description
The Microchip Technology MCP6V01DM-VOS is an evaluation board designed to feature the MCP6V01 Instrumentation and Measurement Amplifier. This board is ideal for applications such as signal conditioning, data acquisition, and instrumentation. It features a low-noise, low-power, and high-accuracy amplifier with a wide bandwidth of up to 1 MHz. The board also includes a variety of features such as adjustable gain, adjustable offset, and adjustable power supply. Additionally, the board is designed to be compatible with a variety of microcontrollers and development systems. This makes it an ideal solution for prototyping and testing applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberMCP6V01
- Output TypeRail-to-Rail
- Operating Supply Voltage5.5V
- Slew Rate0.5V/μs
- Amplifier TypeChopper (Zero-Drift)
- Voltage - Supply, Single/Dual (±)1.8V~5.5V
- Output Current per Channel22mA
- Utilized IC / PartMCP6V01
- Supplied ContentsBoard(s)
- Gain Bandwidth Product1.3MHz
- Evaluation KitYes
- Current - Output / Channel22mA
- Board TypeFully Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG BST ADJ 0.35A SYNC SOT23 | 23140 | RFQ |


Product
Brand
Articles
Tools