web counter

Analog Devices Inc. AD8310-EVALZANALOG DEVICES AD8310-EVALZAD8310 EVALUATION BOARD

Analog Devices Inc. AD8310-EVALZ Reference Design 1
Analog Devices Inc. AD8310-EVALZ Reference Design 1
Analog Devices Inc. AD8310-EVALZ Reference Design 1
Analog Devices Inc. AD8310-EVALZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementRadar and SonarInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8310-EVALZ is an evaluation board for the AD8310 fast, voltage-out, DC to 440 MHz, 95 dB logarithmic amplifier. This board is designed for instrumentation and measurement applications. It features a wide dynamic range of 95 dB, low distortion, and fast settling time. The board also includes a wide range of input and output connectors, allowing for easy connection to other devices. The board is powered by a single 5V supply and is designed to be used with the AD8310 evaluation software. The AD8310-EVALZ is an ideal solution for applications requiring accurate and reliable logarithmic amplification.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8310
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    8mA
  • Nominal Supply Current
    8mA
  • Power Dissipation
    80mW
  • Response Time
    15 ns
  • Amplifier Type
    Logarithmic
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Output Current per Channel
    500μA
  • Utilized IC / Part
    AD8310
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    900MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    8mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8183ARUZ - MUX 2CH 380MHZ, SMD, 8183, TSSOP243500RFQ
Analog Devices Inc.IC MULTIPLEXER TRPL 2X1 24TSSOP280RFQ
Analog Devices Inc.Analog Multiplexer Triple 2:1 24-Pin TSSOP T/R2RFQ