Analog Devices Inc. ADA4891-2AR-EBZANALOG DEVICES ADA4891-2AR-EBZ ADA4891-2, OP-AMP, 8SOIC, EVAL BOARD
Description
The Analog Devices ADA4891-2AR-EBZ Evaluation Board is designed for use with the ADA4891-2AR dual, high speed op-amps offered in 8-lead SOIC packages. This evaluation board is suitable for use in industrial temperature ranges and provides a convenient platform for testing and evaluating the performance of the ADA4891-2AR op-amps. The board features a wide range of test points and connectors, allowing for easy connection to external circuitry. The board also includes a power supply and a ground plane for improved signal integrity. The ADA4891-2AR-EBZ Evaluation Board is an ideal solution for evaluating the performance of the ADA4891-2AR op-amps in industrial temperature ranges.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Contact PlatingTin
- Number of Pins0
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADA4891
- Operating Supply Voltage5.5V
- Number of Channels2
- Operating Supply Current8.8mA
- Nominal Supply Current8.8mA
- Output Current125mA
- Amplifier TypeGeneral Purpose
- Common Mode Rejection Ratio88 dB
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)2.5mV
- Gain Bandwidth Product105MHz
- Evaluation KitYes
- Input Capacitance3.2pF
- Board TypeBare (Unpopulated)
- Input Bias Current50pA
- Channels per IC2 - Dual
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC OPAMP GP 240MHZ RRO SOT23-5 | 45 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 240MHZ RRO 14SOIC | 55 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 240MHZ RRO 14SOIC | 11 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps CMOS High Speed RR Triple | 989 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps CMOS High Speed RR Quad | 10 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 240MHZ RRO 14SOIC | 1000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps CMOS High Speed RR Dual | 15000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps CMOS High Speed RR Triple | 50000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADA4891-2ARMZOperational Amplifier, Dual, 240 MHz, 2 Amplifier, 230 V/s, 2.7V to 5.5V, MSOP, 8 Pins | 0 | RFQ | |
| Analog Devices Inc. | Op Amp Quad High Speed Amplifier R-R O/P 5.5V 14-Pin TSSOP T/R | 1182 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers CMOS High Speed RR Quad | 25 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps CMOS High Speed RR Triple | 50000 | RFQ |
Load more


Product
Brand
Articles
Tools