web counter

Analog Devices Inc. AD8027AR-EBZBOARD EVAL FOR AD8027AR

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8027AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8027AR single, high speed op-amps offered in 8-lead SOIC packages. This board is suitable for use in industrial temperature ranges and provides a convenient platform for testing and evaluating the performance of the AD8027AR op-amps. The board includes a power supply, a voltage reference, and a set of test points for easy connection to external circuitry. The board also includes a set of jumpers to allow for easy configuration of the op-amp's gain and bandwidth. The AD8027AR-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD8027AR op-amps in industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOT-6
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8027
  • Operating Supply Voltage
    12V
  • Number of Channels
    1
  • Operating Supply Current
    8.5mA
  • Nominal Supply Current
    8.5mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    105 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    200μV
  • Gain Bandwidth Product
    190MHz
  • Voltage Gain
    108dB
  • Evaluation Kit
    Yes
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC10000RFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC29269RFQ
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF SMD16300RFQ