web counter

Analog Devices AD8036-EBZAD8036 Evaluation Board

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial Imaging

ECAD Model:

Description

The Analog Devices AD8036-EBZ Evaluation Board is designed to feature the AD8036 wide bandwidth, low distortion clamping amplifier. This amplifier is ideal for applications requiring high performance in the industrial temperature range. The board includes a wide range of features, such as a low noise power supply, adjustable gain and offset, and a wide range of input and output connectors. The board also includes a comprehensive set of test points and a user-friendly graphical user interface for easy evaluation and testing. The AD8036-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD8036 wide bandwidth, low distortion clamping amplifier.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 2 years ago)
  • Number of Pins
    0
  • Package
    Bulk
  • Mfr
    KYOCERA AVX
  • Product Status
    Active
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 2 years ago)
  • RoHS
    Compliant
  • Series
    *
  • Max Operating Temperature
    125 °C
  • Min Operating Temperature
    -55 °C
  • Operating Supply Current
    21.5 mA
  • Nominal Supply Current
    21.5 mA
  • Quiescent Current
    21.5 mA
  • Common Mode Rejection Ratio
    90 dB
  • Input Offset Voltage (Vos)
    7 mV
  • Gain Bandwidth Product
    110 MHz
  • Power Supply Rejection Ratio (PSRR)
    60 dB
  • Settling Time
    10 ns
  • Input Capacitance
    1.2 pF
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ