web counter

Linear Technology/Analog Devices DC417BDEMO BRD MULTI FOOTPRNT SNGL OP

Linear Technology/Analog Devices DC417B Reference Design 3
Linear Technology/Analog Devices DC417B Reference Design 1
Linear Technology/Analog Devices DC417B Reference Design 2
Linear Technology/Analog Devices DC417B Reference Design 3
Linear Technology/Analog Devices DC417B Reference Design 1
Linear Technology/Analog Devices DC417B Reference Design 1
Linear Technology/Analog Devices DC417B Reference Design 2
Linear Technology/Analog Devices DC417B Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AudioAudio AmplifierVideo and ImagingDC to DC Converter

ECAD Model:

Description

The Analog Devices DC417B-B, DC417B Demo Board is a versatile prototyping platform for audio, video, and other applications. It is designed to work with the LT1806CS8 Multi-Footprint Single Op-Amp, and features a wide range of features and components to help users quickly and easily create prototypes. The board includes a power supply, a variety of resistors, capacitors, and other components, as well as a set of test points for easy access to the circuit. The board also includes a set of audio and video connectors, allowing users to easily connect their prototypes to external devices. The board is designed to be used with the LT1806CS8 Multi-Footprint Single Op-Amp, and is ideal for prototyping audio and video applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    General Purpose
  • Utilized IC / Part
    8-DFN, 8-DIP, 8-MSOP, 8-SOIC, SOT-23-5, SOT-23-6 Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Partially Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC, OP-AMP, 325MHZ, 125V/µs, TSOT-23-60RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.IC OPAMP GP 325MHZ RRO 8SO1RFQ