web counter

Analog Devices Inc. ADA4891-2ARM-EBZANALOG DEVICES ADA4891-2ARM-EBZ ADA4891-2, OP-AMP, 8MSOP, EVAL BOARD

Analog Devices Inc. ADA4891-2ARM-EBZ Reference Design 2
Analog Devices Inc. ADA4891-2ARM-EBZ Reference Design 1
Analog Devices Inc. ADA4891-2ARM-EBZ Reference Design 2
Analog Devices Inc. ADA4891-2ARM-EBZ Reference Design 1
Analog Devices Inc. ADA4891-2ARM-EBZ Reference Design 1
Analog Devices Inc. ADA4891-2ARM-EBZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADA4891-2ARM-EBZ Evaluation Board is designed for use with the ADA4891-2ARM dual, high speed op-amps offered in 8-lead SOIC packages. This evaluation board is suitable for industrial temperature range applications and provides a convenient platform for evaluating the performance of the ADA4891-2ARM op-amps. The board includes two ADA4891-2ARM op-amps, a power supply, and a set of test points for easy access to the op-amp outputs. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to provide a reliable and easy to use platform for evaluating the performance of the ADA4891-2ARM op-amps.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Contact Plating
    Tin
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADA4891
  • Operating Supply Voltage
    5.5V
  • Number of Channels
    2
  • Operating Supply Current
    8.8mA
  • Nominal Supply Current
    8.8mA
  • Output Current
    125mA
  • Amplifier Type
    General Purpose
  • Common Mode Rejection Ratio
    88 dB
  • Utilized IC / Part
    8-MSOP Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    2.5mV
  • Gain Bandwidth Product
    105MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    3.2pF
  • Board Type
    Bare (Unpopulated)
  • Input Bias Current
    50pA
  • Channels per IC
    2 - Dual
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.Single ADC Pipelined 80Msps 14-bit Parallel/Serial (3-Wire, SPI)/LVDS 48-Pin LFCSP EP Tray58RFQ