Analog Devices Inc. AD8032AR-EBZBOARD EVAL FOR AD8032AR
Description
The Analog Devices AD8032AR-EBZ Evaluation Board is designed for use with the AD8032AR dual, high speed op-amps offered in 8-lead SOIC packages. This board is ideal for evaluating the performance of the AD8032AR in industrial temperature ranges. It features a wide range of features, including a power supply, a test point for each op-amp, and a ground plane for improved thermal performance. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The AD8032AR-EBZ Evaluation Board is a great tool for evaluating the performance of the AD8032AR in industrial temperature ranges.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / CaseSOP
- Number of Pins0
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD8032
- Operating Supply Voltage12V
- Number of Channels2
- Operating Supply Current3.2mA
- Nominal Supply Current3.2mA
- Output Current15mA
- Amplifier TypeVoltage Feedback
- Common Mode Rejection Ratio90 dB
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)1mV
- Gain Bandwidth Product40MHz
- Evaluation KitYes
- Input Capacitance1.6pF
- Board TypeBare (Unpopulated)
- Input Bias Current12μA
- Channels per IC2 - Dual
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins | 58 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032BRZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 397 | RFQ | |
| Analog Devices Inc. | Op Amp Dual High Speed Amplifier R-R I/O ±6V/12V 8-Pin SOIC N T/R | 6 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ANZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s, 2.7V to 12V, DIP, 8 Pins | 3 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 8 | RFQ |


Product
Brand
Articles
Tools