web counter

Analog Devices Inc. AD8036-EBBOARD EVAL FOR AD8036

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial Imaging

ECAD Model:

Description

The Analog Devices AD8036-EB Evaluation Board is designed to feature the AD8036 wide bandwidth, low distortion clamping amplifier. This amplifier is suitable for industrial temperature ranges and is ideal for applications such as video signal processing, audio signal processing, and power supply regulation. The board includes a wide range of features such as adjustable gain, adjustable offset, adjustable clamping level, and adjustable clamping time. The board also includes a power supply, a test point, and a BNC connector for easy connection to external test equipment. The board is designed to provide a quick and easy way to evaluate the performance of the AD8036 amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    Clamp
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD8036
  • Output Type
    Single-Ended
  • Amplifier Type
    Voltage Feedback
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER LINEAR DIM 10TMLF55BUY