web counter

Analog Devices Inc. AD8032ARM-EBZBOARD EVAL FOR AD8032ARM

Analog Devices Inc. AD8032ARM-EBZ Reference Design 1
Analog Devices Inc. AD8032ARM-EBZ Reference Design 1
Analog Devices Inc. AD8032ARM-EBZ Reference Design 1
Analog Devices Inc. AD8032ARM-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8032ARM-EBZ Evaluation Board is designed for use with the AD8032 dual, high speed op-amps offered in 8-lead SOIC packages. This board is ideal for evaluating the performance of the AD8032 in industrial temperature ranges. It features a wide range of features, including a power supply, a test point for each op-amp, and a ground plane for improved thermal performance. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The AD8032ARM-EBZ Evaluation Board is a great tool for evaluating the performance of the AD8032 in industrial temperature ranges.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOP
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8032
  • Operating Supply Voltage
    12V
  • Number of Channels
    2
  • Operating Supply Current
    3.2mA
  • Nominal Supply Current
    3.2mA
  • Output Current
    15mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    90 dB
  • Utilized IC / Part
    8-MSOP Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    1mV
  • Gain Bandwidth Product
    40MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    1.6pF
  • Board Type
    Bare (Unpopulated)
  • Input Bias Current
    12μA
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MRF24J40MA-I/RM - RF MODULE, TXRX, 250KBPS, PCB ANT6910RFQ
Microchip TechnologyIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY