Microchip Technology MCP6S22DM-PICTLBOARD DEMO FOR MCP6S22
The Microchip Technology MCP6S22DM-PICTL, PGA PICtail Demo Board is a versatile evaluation and demonstration platform for the MCP6S22 Programmable Gain Amplifier (PGA) and the MCP6S91/2/3 Instrumentation and Measurement Amplifier (PGA). The board features a wide range of features and capabilities, including a wide range of gain settings, adjustable input and output ranges, and a wide range of input and output impedance settings. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board also includes a USB interface for easy connection to a PC for programming and data logging. The board is designed to provide a comprehensive evaluation and demonstration platform for the MCP6S22 Programmable Gain Amplifier (PGA) and the MCP6S91/2/3 Instrumentation and Measurement Amplifier (PGA).
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesPICtail™
- Published2003
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberMCP6S22
- Output TypeSingle-Ended, Rail-to-Rail
- Operating Supply Voltage5V
- InterfaceSPI, USB
- Slew Rate22V/μs
- Amplifier TypeProgrammable Gain
- Voltage - Supply, Single/Dual (±)2.5V~5.5V
- Output Current per Channel30mA
- Utilized IC / PartMCP6S22
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- -3db Bandwidth12MHz
- Board TypeFully Populated
- Channels per IC2 - Dual
- Current - Supply (Main IC)1mA
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Sign Serial Automotive 8-Pin SOIC N Tube | 0 | RFQ | |
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Sign Serial Automotive 8-Pin MSOP Tube | 1 | RFQ | |
| Microchip Technology | Single Channel Single ADC SAR 100ksps 12-bit Sign Serial Automotive 8-Pin PDIP Tube | 34 | RFQ | |
| Microchip Technology | Single Channel Single ADC SAR 100ksps 12-bit Sign Serial Automotive 8-Pin SOIC N T/R | 19300 | RFQ | |
| Microchip Technology | Analog to Digital Converters - ADC 13-bit Diff In 1 Chl | 6000 | RFQ | |
| Microchip Technology | 1-Channel Single ADC SAR 100ksps 12-bit Sign Serial Automotive 8-Pin MSOP Tube | 2500 | RFQ | |
| Microchip Technology | MICROCHIP - MCP6S22-I/P - PROGRAMMABLE GAIN AMPLIFIER, 12MHZ, DIP-8 | 5734 | RFQ | |
| Microchip Technology | Analog to Digital Converters - ADC 13-bit Diff In 1 Chl | 26 | RFQ | |
| Microchip Technology | IC ADC 13BIT SPI 1CH 100K 8-DIP | 0 | RFQ | |
| Microchip Technology | Analog to Digital Converters - ADC 13-bit Diff In 1 Chl | 2500 | RFQ | |
| Microchip Technology | Analog to Digital Converters - ADC 13-bit Diff In 1 Chl | 5400 | BUY |


Product
Brand
Articles
Tools