web counter

Maxim Integrated MAX40001EVKIT#EVAL KIT FOR MAX40001

Maxim Integrated MAX40001EVKIT# Reference Design 2
Maxim Integrated MAX40001EVKIT# Reference Design 1
Maxim Integrated MAX40001EVKIT# Reference Design 2
Maxim Integrated MAX40001EVKIT# Reference Design 1
Maxim Integrated MAX40001EVKIT# Reference Design 1
Maxim Integrated MAX40001EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsLevel SettingNotebookWearable ElectronicsConsumer AccessoriesGaming and ToysPortable Medical InstrumentationTabletCellular Phone

ECAD Model:

Description

The MAX40001EVKIT# Evaluation Kit for the MAX40001 1.7V, nanoPower Comparator with Built-in Reference, Consumer Electronics is a comprehensive evaluation platform for the MAX40001. This kit includes a MAX40001 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX40001 is a low-power comparator with a built-in reference, designed for consumer electronics applications. The evaluation board features a wide range of test points and jumpers to allow for easy evaluation of the device. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The kit also includes a comprehensive user guide and software to help users get started quickly.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Base Part Number
    MAX40001
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40001
  • Supplied Contents
    Board(s)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining