ON Semiconductor NCS2220AGEVBBOARD EVAL FOR NCS2220A UDFN6
Description
The ON Semiconductor NCS2220AGEVB-AGEVB is an 8-Pin UDFN Evaluation Board designed for consumer electronics applications. It is a versatile board that can be used to evaluate the performance of the NCS2220A, a low-power, low-noise, low-dropout linear regulator. The board features an adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 1A. It also includes a power-on reset circuit, thermal protection, and over-current protection. The board is designed to be used with a wide range of consumer electronics, including mobile phones, tablets, and other portable devices.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeLinear
- FunctionComparator, Dual
- Operating Supply Voltage6V
- Utilized IC / PartNCS2220A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC CURRENT LIMIT SWITCH 6-TSOP | 5598 | RFQ | |
| EAO | EAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA | 1088 | BUY |


Product
Brand
Articles
Tools