web counter

Maxim Integrated MAX44286EVKIT#EVKIT FOR MAX44286-LOW POWER, PR

Maxim Integrated MAX44286EVKIT# Reference Design 1
Maxim Integrated MAX44286EVKIT# Reference Design 1
Maxim Integrated MAX44286EVKIT# Reference Design 1
Maxim Integrated MAX44286EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcareElectrocardiograph Battery PoweredNotebookPortable Medical InstrumentationSmart PhonePower Management

ECAD Model:

Description

The Maxim Integrated MAX44286EVKIT-EVKIT# is an evaluation kit that uses the MAX44286 zero-drift, high-side, current-sense amplifier. This amplifier offers precision and low supply current, making it ideal for medical and healthcare applications. The kit includes a MAX44286 evaluation board, a MAX44286 evaluation board, a MAX44286 evaluation board, and a MAX44286 evaluation board. The evaluation board allows users to evaluate the performance of the MAX44286 in a variety of applications. The kit also includes a USB cable, a power supply, and a user guide. The MAX44286 is a high-performance, low-power, and low-noise current-sense amplifier that is ideal for medical and healthcare applications. It offers precision and low supply current, making it an ideal choice for medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Slew Rate
    0.08V/μs
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    1.6V~5.5V
  • Utilized IC / Part
    MAX44286
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    12.5μA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining