web counter

Linear Technology/Analog Devices DC907A-BLTC6102, LT6100, LT1787, LTC2054

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementRemote ControlPower Management

ECAD Model:

Description

The Analog Devices DC907A-B Demo Board is a versatile platform for evaluating the performance of the company’s power management ICs. It includes the LTC6102, LT6100, LT1787, LTC2054, and LTC2439-1, all of which are designed to provide efficient power conversion and management solutions. The LTC6102 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range. The LT6100 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The LT1787 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The LTC2054 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The LTC2439-1 is a high-efficiency, low-noise, low-dropout linear regulator with a wide input voltage range and adjustable output voltage. The DC590B is required for the LTC2439-1. All of these ICs are designed to provide efficient power conversion and management solutions for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Utilized IC / Part
    LT1787HV, LT6100, LTC2054, LTC2439-1, LTC6101B, LTC6102
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining