web counter

Linear Technology/Analog Devices DC1113ALTC6102 CURRENT SENSE DEMO BOARD

Linear Technology/Analog Devices DC1113A Reference Design 2
Linear Technology/Analog Devices DC1113A Reference Design 1
Linear Technology/Analog Devices DC1113A Reference Design 2
Linear Technology/Analog Devices DC1113A Reference Design 1
Linear Technology/Analog Devices DC1113A Reference Design 1
Linear Technology/Analog Devices DC1113A Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveMotion Motor ControlRemote ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1113A-A, LTC6102 Current Sense Demo Board is a versatile and powerful tool for automotive and transportation applications. It is designed to provide a comprehensive demonstration of the LTC6102 current sense amplifier, which is a high-performance, low-power, low-noise amplifier for sensing current in automotive and transportation applications. The board features a wide range of features, including a wide input voltage range, adjustable gain, adjustable offset, and adjustable output voltage range. It also includes a variety of test points and connectors for easy connection to external circuits. The board is ideal for testing and evaluating the performance of the LTC6102 current sense amplifier in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    4V~60V
  • Utilized IC / Part
    LTC6102
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    420μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LTC3827-1 - Low IQ, Dual, 2-Phase Synchronous Step-Down Controlle0RFQ