Linear Technology/Analog Devices DC1698A-ALT1999-10 (MS8) DEMOBOARD
The Analog Devices DC1698A-A is a 4.5 to 5.5V analog amplification module designed for data acquisition systems, instrumentation, and measurement applications. It features a wide range of gain settings, from 0.1 to 1000, and a low noise floor of -90 dBV. The module also offers a wide bandwidth of up to 1 MHz, making it suitable for a variety of applications. It is designed to be used with a variety of analog input signals, including thermocouples, strain gauges, and other transducers. The module is also equipped with a variety of protection features, including over-voltage, over-current, and reverse polarity protection. The DC1698A-A is a reliable and cost-effective solution for a variety of data acquisition and instrumentation applications.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Slew Rate3V/μs
- Amplifier TypeCurrent Sense
- Voltage - Supply, Single/Dual (±)4.5V~5.5V
- Utilized IC / PartLT1999
- Supplied ContentsBoard(s)
- -3db Bandwidth2MHz
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)5.8mA
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC REG BCK BST INV ADJ 1.5A 8DFN | 1735 | RFQ | |
| ON Semiconductor | IC REG BCK BST INV ADJ 1.5A 8DFN | 93976 | RFQ | |
| ON Semiconductor | Boost / Buck / Inverting Converter, Switching Regulator, 1.5 A TJ= -40°C to 125°C | 5000 | RFQ | |
| ON Semiconductor | IC REG BUCK BOOST INV ADJ 8SOIC | 17 | RFQ |


Product
Brand
Articles
Tools