web counter

Linear Technology/Analog Devices DC2551A-BLT1997 L CONFIGURABLE PRECISION

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementData Acquisition SystemLevel Translation SystemCurrent Sensing

ECAD Model:

Description

The Analog Devices DC2551A-B Demo Board is a versatile and powerful tool for instrumentation and measurement applications. It is based on the LT1997-2 Configurable Precision Amplifier, which provides a wide range of gain and bandwidth settings. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test points and jumpers, allowing for easy configuration and calibration of the amplifier. The board is ideal for use in a variety of applications, including signal conditioning, data acquisition, and instrumentation. With its wide range of features and capabilities, the DC2551A-B Demo Board is an excellent choice for any instrumentation and measurement application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    0.75V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    3V~50V ±1.5V~25V
  • Utilized IC / Part
    LT1997-2
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    32mA
  • -3db Bandwidth
    1.2MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    350μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining