web counter

Maxim Integrated MAX40009EVKIT#EVAL KIT MAX40009

Maxim Integrated MAX40009EVKIT# Reference Design 1
Maxim Integrated MAX40009EVKIT# Reference Design 1
Maxim Integrated MAX40009EVKIT# Reference Design 1
Maxim Integrated MAX40009EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementReceiversLevel Translation SystemBattery Powered SystemsThreshold DetectorWindow Comparators

ECAD Model:

Description

The MAX40009EVKIT-EVKIT# is an evaluation kit for the MAX40009 220ns, 12uA, 6-Bump WLP Comparator with Shutdown, Power Management, and Open-Drain Output. This kit includes a MAX40009 evaluation board, a USB cable, and a user guide. The MAX40009 is a low-power comparator with a fast 220ns response time, low 12uA quiescent current, and a 6-bump WLP package. It also features a shutdown mode, power management, and an open-drain output. This evaluation kit is ideal for evaluating the performance of the MAX40009 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40009
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining