web counter

Maxim Integrated MAX40026EVKIT#EVAL MAX40026 COMPARATOR

Maxim Integrated MAX40026EVKIT# Reference Design 3
Maxim Integrated MAX40026EVKIT# Reference Design 1
Maxim Integrated MAX40026EVKIT# Reference Design 2
Maxim Integrated MAX40026EVKIT# Reference Design 3
Maxim Integrated MAX40026EVKIT# Reference Design 1
Maxim Integrated MAX40026EVKIT# Reference Design 1
Maxim Integrated MAX40026EVKIT# Reference Design 2
Maxim Integrated MAX40026EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveReceiversLevel SettingTest and MeasurementAutomotive ApplicationsElectronic OscillatorIn Flight SystemsCommunications SystemDistance ExtensionThreshold Detector

ECAD Model:

Description

The MAX40026EVKIT-EVKIT# is an evaluation kit for the MAX40026 280ps High-Speed Comparator, Ultra-Low Dispersion with LVDS Outputs, Automotive and Transportation Grade. This kit provides a complete platform for evaluating the performance of the MAX40026, allowing users to quickly and easily evaluate the device's features and capabilities. The kit includes a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a MAX40026 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40026
  • Supplied Contents
    Board(s)
  • Primary Attributes
    LVDS Compatible Outputs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining