web counter

Maxim Integrated MAX9017AEVKIT#EVKIT OF DUAL, PRECISION, 1.8V,

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementRemote SystemMobile CommunicationsTelemetryBattery ManagementPersonal Digital AssistantNotebookMedical InstrumentsBattery MonitoringThreshold DetectorWindow Comparators

ECAD Model:

Description

The MAX9017AEVKIT-AEVKIT# is an evaluation kit for the MAX9018 Dual Precision 1.8V Nano power Comparator Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX9018 IC, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAX9018 IC, a MAX9017AEVKIT-AEVKIT# board, and a USB cable for connecting the board to a PC. The board features two precision comparators, each with a 1.8V supply voltage, and a wide range of input and output voltage ranges. The board also includes a variety of test points and jumpers for easy evaluation of the device's features. The kit also includes a comprehensive user guide and software for easy setup and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Base Part Number
    MAX9017
  • Function
    Comparator, Dual
  • Utilized IC / Part
    MAX9017A
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated3619RFQ