web counter

Maxim Integrated MAX40008EVKIT#KIT EVAL FOR MAX40008

Maxim Integrated MAX40008EVKIT# Reference Design 3
Maxim Integrated MAX40008EVKIT# Reference Design 1
Maxim Integrated MAX40008EVKIT# Reference Design 2
Maxim Integrated MAX40008EVKIT# Reference Design 3
Maxim Integrated MAX40008EVKIT# Reference Design 1
Maxim Integrated MAX40008EVKIT# Reference Design 1
Maxim Integrated MAX40008EVKIT# Reference Design 2
Maxim Integrated MAX40008EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementReceiversLevel Translation SystemBattery Powered SystemsThreshold DetectorWindow Comparators

ECAD Model:

Description

The MAX40008EVKIT-EVKIT# is an evaluation kit for the MAX40008 220ns, 12uA, 6-Bump WLP Comparator with Shutdown, Power Management, and Open-Drain Output. This kit includes a MAX40008 evaluation board, a USB cable, and a user guide. The evaluation board is designed to evaluate the performance of the MAX40008 comparator and its features, such as shutdown, power management, and open-drain output. The board also includes a power supply, a voltage reference, and a test point for easy testing. The USB cable allows for easy connection to a PC for programming and data logging. The user guide provides detailed instructions on how to use the evaluation board and the MAX40008 comparator.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40008
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining