web counter

Maxim Integrated MAX44284EVKIT#EVKIT FOR MAX44284

Maxim Integrated MAX44284EVKIT# Reference Design 1
Maxim Integrated MAX44284EVKIT# Reference Design 1
Maxim Integrated MAX44284EVKIT# Reference Design 1
Maxim Integrated MAX44284EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomNotebookBattery Powered SystemsInfusion PumpPulse OximeterSmart PhoneCurrent SensingTabletBasestation

ECAD Model:

Description

The MAX44284EVKIT# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX44284FAWT+ 36V, Input Common-Mode, High-Precision, Low-Power Current-Sense Amplifier. This kit is ideal for use in communications and telecom applications. It includes a MAX44284FAWT+ evaluation board, a MAX44284FAWT+ data sheet, and a USB cable. The evaluation board features a wide input common-mode voltage range of -36V to +36V, a low-power consumption of only 1.2mW, and a high-precision current-sense amplifier with a gain of 0.1V/A. The board also includes a power supply, a voltage regulator, and a USB interface for easy connection to a PC. The MAX44284FAWT+ is ideal for use in applications such as power-supply monitoring, current-sensing, and over-current protection.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.5V
  • Utilized IC / Part
    MAX44284
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    21μA
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nidec Copal ElectronicsSWITCH SLIDE SP3T 300MA 4V43271RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 300MA 4V38RFQ
Nidec Copal ElectronicsSwitch Slide SP4T Side Slide 0.3A 20VDC Gull Wing SMD Embossed T/R4685RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ