web counter

Maxim Integrated MAX40203EVKIT#EVAL MAX40203 1A IDEAL DIODE

Maxim Integrated MAX40203EVKIT# Reference Design 1
Maxim Integrated MAX40203EVKIT# Reference Design 1
Maxim Integrated MAX40203EVKIT# Reference Design 1
Maxim Integrated MAX40203EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsNotebookPortable Medical DevicesUSB PeripheralsGaming and ToysPortable Media PlayerTabletCellular Phone

ECAD Model:

Description

The MAX40203EVKIT-EVKIT# is an evaluation kit for the MAX40203 Ultra-Tiny Nano power Op Amp, a consumer electronics device. This kit includes the MAX40203 Ultra-Tiny Nano power Op Amp, a printed circuit board, and a set of components for testing and evaluation. The MAX40203 Ultra-Tiny Nano power Op Amp is a low-power, high-performance amplifier that is ideal for use in consumer electronics applications. It features a wide bandwidth, low noise, and low distortion, making it suitable for a variety of audio and video applications. The evaluation kit provides a convenient platform for testing and evaluating the MAX40203 Ultra-Tiny Nano power Op Amp.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    ORing Controller / Ideal Diode
  • Utilized IC / Part
    MAX40203
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining