web counter

Maxim Integrated MAX9060EVKIT+KIT EVAL FOR MAX9060

Maxim Integrated MAX9060EVKIT+ Reference Design 2
Maxim Integrated MAX9060EVKIT+ Reference Design 1
Maxim Integrated MAX9060EVKIT+ Reference Design 2
Maxim Integrated MAX9060EVKIT+ Reference Design 1
Maxim Integrated MAX9060EVKIT+ Reference Design 1
Maxim Integrated MAX9060EVKIT+ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsNotebookPortable Medical DevicesGaming and ToysLaptopPortable Media PlayerCellular Phone

ECAD Model:

Description

The kit includes two boards, one for the MAX9060 and one for the evaluation board. The MAX9060 is a single comparator with a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 0.8V to 5.5V. It features a low-power shutdown mode, a low-power active mode, and a low-power standby mode. The evaluation board includes a power supply, a test point, and a USB interface for programming and debugging. The kit also includes a user guide, a software package, and a set of cables. The MAX9060EVKIT+ is ideal for evaluating the MAX9060 in consumer electronics and industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    -300mV
  • Min Input Voltage
    -300mV
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX9060
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    0.9 V ~ 5.5V External Voltage Reference Required
  • Embedded
    No
  • Secondary Attributes
    Open-Drain Output
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, DIFFERENTIAL LINE DRIVER, SGL SOIC16 - More Details137RFQ