web counter

Linear Technology/Analog Devices DC1114ALT6100 CURRENT SENSE DEMO BOARD

Linear Technology/Analog Devices DC1114A Reference Design 1
Linear Technology/Analog Devices DC1114A Reference Design 1
Linear Technology/Analog Devices DC1114A Reference Design 1
Linear Technology/Analog Devices DC1114A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsTest EquipmentPortableCellular Phone

ECAD Model:

Description

The Analog Devices DC1114A-A, LT6100 Current Sense Demo Board is a consumer electronics device designed to demonstrate the capabilities of the LT6100 current sense amplifier. It features a wide range of input and output voltage ranges, allowing it to be used in a variety of applications. The board also includes a variety of features such as adjustable gain, adjustable offset, and adjustable current limit. This makes it ideal for use in applications such as motor control, power supply monitoring, and current sensing. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    0.05V/μs
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~36V ±1.35V~18V
  • Utilized IC / Part
    LT6100
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    15mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    60μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp TSSOP141920RFQ