web counter

Maxim Integrated MAX9064EVKIT+KIT EVAL FOR MAX9064

Maxim Integrated MAX9064EVKIT+ Reference Design 2
Maxim Integrated MAX9064EVKIT+ Reference Design 1
Maxim Integrated MAX9064EVKIT+ Reference Design 2
Maxim Integrated MAX9064EVKIT+ Reference Design 1
Maxim Integrated MAX9064EVKIT+ Reference Design 1
Maxim Integrated MAX9064EVKIT+ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsNotebookPortable Medical DevicesGaming and ToysLaptopPortable Media PlayerCellular Phone

ECAD Model:

Description

The kit includes two boards, one for the MAX9064 and one for the evaluation circuit. The MAX9064 is a single comparator with a wide input voltage range of 2.7V to 5.5V and a low-power consumption of only 1.2µA. It features a fast response time of 1.5µs and a low-power shutdown mode. The evaluation board includes a power supply, a test point, and a jumper to select the power supply voltage. The board also includes a test point to measure the output voltage of the comparator. The MAX9064EVKIT+ is ideal for evaluating the MAX9064 in consumer electronics and industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    -300mV
  • Min Input Voltage
    -300mV
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX9064
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    0.2V Internal Voltage Reference
  • Embedded
    No
  • Secondary Attributes
    Push-Pull Output
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining