web counter

Linear Technology/Analog Devices DC1699A-ABOARD DEMO FOR LT6108-1

Linear Technology/Analog Devices DC1699A-A Reference Design 2
Linear Technology/Analog Devices DC1699A-A Reference Design 1
Linear Technology/Analog Devices DC1699A-A Reference Design 2
Linear Technology/Analog Devices DC1699A-A Reference Design 1
Linear Technology/Analog Devices DC1699A-A Reference Design 1
Linear Technology/Analog Devices DC1699A-A Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsTest EquipmentPortableCellular Phone

ECAD Model:

Description

The Analog Devices DC1699A-A, LT6108-1 Demo Board is a high side current sense amplifier with reference and a comparator designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 36V, a low quiescent current of only 1.5mA, and a high common-mode rejection ratio of 80dB. The board also includes a precision voltage reference and a comparator for monitoring current levels. This demo board is ideal for applications such as battery management, motor control, and power supply monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~60V
  • Utilized IC / Part
    LT6108-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining