web counter

Microchip Technology MCP6S2XEVAmplifier IC Development Tools MCP6S2X PGA Eval Brd

Microchip Technology MCP6S2XEV Reference Design 2
Microchip Technology MCP6S2XEV Reference Design 1
Microchip Technology MCP6S2XEV Reference Design 2
Microchip Technology MCP6S2XEV Reference Design 1
Microchip Technology MCP6S2XEV Reference Design 1
Microchip Technology MCP6S2XEV Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentPortable Medical InstrumentationInstrumentation and Measurement

ECAD Model:

Description

The Microchip Technology MCP6S2XEV-XEV, MCP6S2XEV, PGA Evaluation Board (Rev. 4) is a versatile evaluation board designed to evaluate the features of the MCP6S26 Programmable Gain Amplifier. This board is ideal for instrumentation and measurement applications, providing a wide range of gain settings from 0.5 to 128. It also features a low noise amplifier, a low-pass filter, and a high-pass filter. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is powered by a 9V battery and includes a power switch for easy power management. The board also includes a variety of test points and connectors for easy connection to external components.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Operating Supply Voltage
    5.5V
  • Slew Rate
    22V/μs
  • Amplifier Type
    Programmable Gain
  • Voltage - Supply, Single/Dual (±)
    2.5V~5.5V
  • Output Current per Channel
    30mA
  • Utilized IC / Part
    MCP6S21, MCP6S26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    12MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single, 6 - Hex
  • Current - Supply (Main IC)
    1mA
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC VREF SERIES 2.5V SOT23-32831RFQ
Microchip TechnologyMICROCHIP MCP6S26-I/P IC, PROG GAIN AMPLIFIER, 12MHZ, DIP-1427RFQ
Microchip TechnologyIC VREF SERIES 2.5V TO92-325BUY
Microchip Technology8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ext Temp PDIP14806RFQ
Microchip TechnologyIC OPAMP PGA 6 CIRCUIT 14TSSOP21RFQ
Microchip TechnologyAMP, PGA, 6CH, R-R, I/O, 14TSSOP648RFQ
Microchip TechnologyIC OPAMP PGA 12MHZ RRO 14SOIC2600RFQ