web counter

Microchip Technology MCP6XXXEV-AMP3BOARD AMPLIFIER EVAL 3 MCP6XXX

Microchip Technology MCP6XXXEV-AMP3 Reference Design 4
Microchip Technology MCP6XXXEV-AMP3 Reference Design 1
Microchip Technology MCP6XXXEV-AMP3 Reference Design 2
Microchip Technology MCP6XXXEV-AMP3 Reference Design 3
Microchip Technology MCP6XXXEV-AMP3 Reference Design 4
Microchip Technology MCP6XXXEV-AMP3 Reference Design 1
Microchip Technology MCP6XXXEV-AMP3 Reference Design 1
Microchip Technology MCP6XXXEV-AMP3 Reference Design 2
Microchip Technology MCP6XXXEV-AMP3 Reference Design 3
Microchip Technology MCP6XXXEV-AMP3 Reference Design 4

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AudioAudioTest EquipmentPortable Medical InstrumentationAutomotive

ECAD Model:

Description

Microchip Technology's MCP6XXXEV-AMP3 is an analog amplification solution designed for automotive, audio, and industrial applications. It features a wide range of features, including low-noise operation, high-efficiency power conversion, and a wide operating temperature range. The MCP6XXXEV-AMP3 also offers a wide range of output power levels, from 1W to 10W, and can be used in a variety of applications, including automotive audio systems, industrial audio systems, and home audio systems. The MCP6XXXEV-AMP3 is designed to provide reliable performance and long-term reliability, making it an ideal choice for automotive, audio, and industrial applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    General Purpose
  • Utilized IC / Part
    8-DIP Package
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • Board Type
    Partially Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP GP 1 CIRCUIT 8TSSOP8810RFQ
Microchip TechnologyIC OPAMP GP 10MHZ RRO SOT23-594RFQ
Microchip TechnologyIC OPAMP GP 10MHZ RRO SOT23-515000RFQ
Microchip TechnologyIC OPAMP GP 1 CIRCUIT 8SOIC3000RFQ