web counter

Maxim Integrated MAX9611EVKIT+KIT EVALUATION FOR MAX9611

Maxim Integrated MAX9611EVKIT+ Reference Design 1
Maxim Integrated MAX9611EVKIT+ Reference Design 1
Maxim Integrated MAX9611EVKIT+ Reference Design 1
Maxim Integrated MAX9611EVKIT+ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomWireless Base StationATCA BackplaneDSL Line CardAutomotive

ECAD Model:

Description

IC. The MAX9611 is a low-power, low-noise, high-accuracy, differential line receiver designed for use in communications and telecom applications. The evaluation kit includes a MAX9611EVKIT+ board, a MAX9611EVKIT+ software CD, and a MAX9611EVKIT+ user guide. The board is designed to provide a complete evaluation platform for the MAX9611, allowing users to quickly and easily evaluate the device's performance. The board includes a MAX9611 IC, a power supply, a differential line receiver, and a variety of test points and connectors. The software CD includes a graphical user interface (GUI) for configuring the MAX9611 and monitoring its performance. The user guide provides detailed instructions on how to use the board and software. The MAX9611EVKIT+ is an ideal tool for evaluating the performance of the MAX9611 in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5.5V
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Output Current per Channel
    15mA
  • Utilized IC / Part
    MAX9611
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    4MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.6mA
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ