Analog Devices Inc. AD8029AR-EBZBOARD EVAL FOR AD8029AR
Description
The Analog Devices AD8029AR-EBZ Evaluation Board is designed for use with the AD8029ARZ Single, High Speed Op-Amp offered in an 8-Lead SOIC Package. This board is automotive and transportation grade, making it suitable for use in a variety of applications. The board features a wide range of features, including a low-noise, high-speed amplifier, a wide bandwidth, and a low-power consumption. The board also includes a wide range of protection features, such as over-voltage protection, over-current protection, and thermal protection. This board is ideal for use in automotive and transportation applications, as it is designed to withstand harsh environmental conditions.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / CaseSOIC
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD8029
- Operating Supply Voltage12V
- Number of Channels1
- Operating Supply Current1.5mA
- Nominal Supply Current1.5mA
- Amplifier TypeGeneral Purpose
- Common Mode Rejection Ratio90 dB
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)1.6mV
- Gain Bandwidth Product40MHz
- Voltage Gain74dB
- Evaluation KitYes
- Input Capacitance2pF
- Board TypeBare (Unpopulated)
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADUM3201ARZ Digital Isolator, 2, 150 ns, 2.7 V, 5.5 V, SOIC, 8 Pins | 25605 | RFQ | |
| Texas Instruments | IC VREF SHUNT ADJ 8SOIC | 29269 | RFQ | |
| Microchip Technology | IC EEPROM 8K SPI 3MHZ 8SOIC | 55 | RFQ |


Product
Brand
Articles
Tools