web counter

Maxim Integrated MAX34406EVKIT#KIT EVAL FOR MAX34406

Maxim Integrated MAX34406EVKIT# Reference Design 3
Maxim Integrated MAX34406EVKIT# Reference Design 1
Maxim Integrated MAX34406EVKIT# Reference Design 2
Maxim Integrated MAX34406EVKIT# Reference Design 3
Maxim Integrated MAX34406EVKIT# Reference Design 1
Maxim Integrated MAX34406EVKIT# Reference Design 1
Maxim Integrated MAX34406EVKIT# Reference Design 2
Maxim Integrated MAX34406EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomWireless Base StationPower Grid MonitorServersIndustrial ControlEthernet Router and Ethernet Switch

ECAD Model:

Description

The MAX34406EVKIT Evaluation Kit from Maxim Integrated simplifies the evaluation of the MAX34406 quad current-sense amplifier with overcurrent threshold comparators. This kit is designed for use with Communications and Telecom ICs, and provides a comprehensive platform for testing and evaluating the MAX34406. It includes a MAX34406 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four current-sense amplifiers, four overcurrent threshold comparators, and a power supply. The USB-to-I2C interface board allows for easy communication with the MAX34406, and the USB cable provides power to the evaluation board.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Max Power Dissipation
    2.222W
  • Base Part Number
    MAX34406
  • Output Type
    Open Drain
  • Operating Supply Voltage
    5.5V
  • Nominal Supply Current
    200μA
  • Amplifier Type
    Current Sense
  • Common Mode Rejection Ratio
    86 dB
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    MAX34406
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    600μV
  • Gain Bandwidth Product
    30 kHz
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    30kHz
  • Board Type
    Fully Populated
  • Channels per IC
    4 - Quad
  • Current - Supply (Main IC)
    200μA
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining