web counter

Analog Devices AD8350AR20-EVAL

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomWireless Base StationVideo and ImagingCommunications and Telecom

ECAD Model:

Description

IC. It is a high speed, low power, low noise, wideband, differential amplifier with a gain of 20dB. The board is designed to provide a convenient platform for evaluation of the AD8350 in a variety of applications. It includes a power supply, a differential input, and a single-ended output. The board also includes a test point for measuring the gain of the amplifier. The board is designed to operate from a single +5V supply and is capable of providing a gain of 20dB with a noise figure of less than 1dB. The board is also designed to be used with a variety of test equipment, such as oscilloscopes, spectrum analyzers, and network analyzers. The board is also designed to be used with a variety of signal sources, such as RF sources, modulators, and signal generators. The board is also designed to be used with a variety of test fixtures, such as RF probes, RF connectors, and RF cables.