web counter

Linear Technology/Analog Devices DC1659A-ALT6109-1 - HIGH SIDE CURRENT SEN

Linear Technology/Analog Devices DC1659A-A Reference Design 2
Linear Technology/Analog Devices DC1659A-A Reference Design 1
Linear Technology/Analog Devices DC1659A-A Reference Design 2
Linear Technology/Analog Devices DC1659A-A Reference Design 1
Linear Technology/Analog Devices DC1659A-A Reference Design 1
Linear Technology/Analog Devices DC1659A-A Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveMotion Motor ControlAutomotive Vision ControlRemote ControlIndustrial Control

ECAD Model:

Description

The Analog Devices DC1659A-A, LT6109-1 Demo Board is a high side current sense with reference and comparators designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a high side current sense with a reference voltage of 0.6V. The board also includes two comparators with adjustable thresholds, allowing for precise current sensing and control. The board is designed to be used with the LT6109-1 high side current sense amplifier, and is ideal for automotive and transportation applications that require precise current sensing and control.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Current Monitor
  • Utilized IC / Part
    LT6109-1
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesMonostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R500RFQ
Analog DevicesSilicon Oscillator - 0.0000000000291MHz to 0.000977MHz CMOS Automotive 6-Pin TSOT-23 T/R0RFQ