web counter

Linear Technology/Analog Devices DC1240ALT6106 CURRENT SENSE DEMO BOARD

Linear Technology/Analog Devices DC1240A Reference Design 1
Linear Technology/Analog Devices DC1240A Reference Design 1
Linear Technology/Analog Devices DC1240A Reference Design 1
Linear Technology/Analog Devices DC1240A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementMotion Motor ControlBattery ManagementPower Management

ECAD Model:

Description

The Analog Devices DC1240A-A is a power management IC designed for use in a wide range of applications. It provides a 2.7 to 36V analog amplification for power management, allowing for efficient and reliable power management. The IC features a wide input voltage range, low quiescent current, and high efficiency. It also has a wide temperature range and is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. The DC1240A-A is a cost-effective solution for power management and is ideal for applications that require high efficiency and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~36V
  • Utilized IC / Part
    LT6106
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    70μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining