web counter

Linear Technology/Analog Devices DC1115ALTC6101 CURRENT SENSE DEMO BOARD

Linear Technology/Analog Devices DC1115A Reference Design 2
Linear Technology/Analog Devices DC1115A Reference Design 1
Linear Technology/Analog Devices DC1115A Reference Design 2
Linear Technology/Analog Devices DC1115A Reference Design 1
Linear Technology/Analog Devices DC1115A Reference Design 1
Linear Technology/Analog Devices DC1115A Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementRemote ControlPower Management

ECAD Model:

Description

The Analog Devices DC1115A-A Demonstration Circuit is designed to demonstrate the performance of the LTC6101 High Voltage, High-Side Current Sense Amplifier in SOT-23 Power Management ICs. This circuit provides a simple and easy-to-use platform for evaluating the LTC6101’s features and performance. It includes a precision current sense amplifier, a precision voltage reference, and a precision voltage divider. The circuit also includes a low-noise, low-dropout linear regulator, a low-noise, low-dropout switching regulator, and a low-noise, low-dropout linear regulator. The DC1115A-A is ideal for applications such as motor control, power supply monitoring, and current sensing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC6101
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    4V~60V
  • Output Current per Channel
    1mA
  • Utilized IC / Part
    LTC6101
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    375μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining