web counter

Linear Technology/Analog Devices DC1117ALTC6104 CURRENT SENSE DEMO BOARD

Linear Technology/Analog Devices DC1117A Reference Design 1
Linear Technology/Analog Devices DC1117A Reference Design 1
Linear Technology/Analog Devices DC1117A Reference Design 1
Linear Technology/Analog Devices DC1117A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementRemote ControlPower Management

ECAD Model:

Description

The Analog Devices DC1117A-A Demonstration Circuit is designed to demonstrate the capabilities of the LTC6104 Bi-Directional, High Voltage, High Side Current Sense Amplifier, Power Management IC. This circuit is capable of measuring current up to ±50A with a maximum input voltage of ±60V. It features a wide input voltage range of 4.5V to 60V, a low quiescent current of only 1.2mA, and a high common-mode rejection ratio of 80dB. The DC1117A-A also includes a low-noise, low-offset, high-gain amplifier, and a precision voltage reference. This circuit is ideal for applications such as motor control, battery management, and power supply monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    4V~60V ±2V~30V
  • Utilized IC / Part
    LTC6104
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    640μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedBattery Charger Li-Ion 1mA 20-Pin TSSOP6000RFQ