web counter

Linear Technology/Analog Devices DC1659A-BLT6109-2 - HIGH SIDE CURRENT SEN

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveMotion Motor ControlAutomotive Vision ControlRemote ControlIndustrial Control

ECAD Model:

Description

The Analog Devices DC1659A-B, LT6109-2 Demo Board is a high side current sense with reference and comparators designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0V to 5V. The board includes a precision current sense amplifier, a low-noise reference, and two comparators. The current sense amplifier is designed to accurately measure current in automotive and transportation applications, while the comparators are used to detect over-current conditions. The board also includes a wide range of protection features, such as over-voltage, over-current, and reverse-battery protection. The board is designed to be easy to use and is ideal for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Current Monitor
  • Utilized IC / Part
    LT6109-2
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LT3420 - Photoflash Capacitor Chargers with Automatic Refresh0RFQ
Linear Technology/Analog DevicesIC PHOTOFLASH CAP CHARGER 10MSOP1500BUY