web counter

Linear Technology/Analog Devices DC453B-ALT1970ACFE - POWER OP AMP WITH A

Linear Technology/Analog Devices DC453B-A Reference Design 1
Linear Technology/Analog Devices DC453B-A Reference Design 1
Linear Technology/Analog Devices DC453B-A Reference Design 1
Linear Technology/Analog Devices DC453B-A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementMotion Motor ControlThermoelectric CoolerAutomatic Test EquipmentPower Supplies

ECAD Model:

Description

The Analog Devices DC453B-A, LT1970ACFE Demo Board, Power Op-Amp with Adjustable Current Limit Non-Boosted, Instrumentation and Measurement is a versatile and powerful tool for measuring and controlling current in a wide range of applications. It features a high-performance, low-noise, low-power, adjustable current limit non-boosted power op-amp with a wide range of input and output voltage ranges. The adjustable current limit allows for precise control of current in a wide range of applications, including instrumentation and measurement. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and is compatible with a variety of development platforms.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Slew Rate
    1.6V/μs
  • Amplifier Type
    Power
  • Voltage - Supply, Single/Dual (±)
    5V~36V ±2.5V~18V
  • Utilized IC / Part
    LT1970A
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    500mA
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    7mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesDriver 2.4A 1-OUT High Side Full Brdg 6-Pin TSOT-23 T/R0RFQ