web counter

Analog Devices Inc. EVAL-ADHV4702-1CPZEVALUATION BOARD

Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 6
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 1
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 2
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 3
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 4
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 5
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 6
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 1
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 1
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 2
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 3
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 4
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 5
Analog Devices Inc. EVAL-ADHV4702-1CPZ Reference Design 6

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentPiezo DriverCurrent SensingPhotodiode SensorBuffer

ECAD Model:

Description

The Analog Devices EVAL-ADHV4702-1CPZ Evaluation Board is designed to evaluate the performance of the ADHV4702-1 24V to 220V Precision Operational Amplifier, Instrumentation and Measurement Amplifier. This evaluation board features a wide range of features, including a high-precision, low-noise, low-distortion, low-power, and low-offset operational amplifier. It also includes a wide range of test points and connectors for easy evaluation and testing of the amplifier. The board also includes a power supply, a reference voltage, and a temperature sensor for accurate measurements. The board is designed to provide a reliable and accurate evaluation of the amplifier's performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Slew Rate
    74V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    24V~220V ±12V~110V
  • Utilized IC / Part
    ADHV4702-1
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    10MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    3mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG SWTCHD CAP INV ADJ 8SOIC1RFQ
Analog Devices Inc.MCU 32-Bit ADuCM31x ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 112-Pin CSP-BGA Tray1000RFQ
Analog Devices Inc.IC REG LINEAR 5V 300MA 8SOIC700BUY
Analog Devices Inc.IC REG LINEAR 3.3V 300MA 8SOIC2000RFQ