web counter

Linear Technology/Analog Devices DC2839ALTC6115 DEMO BOARD

Linear Technology/Analog Devices DC2839A Reference Design 2
Linear Technology/Analog Devices DC2839A Reference Design 1
Linear Technology/Analog Devices DC2839A Reference Design 2
Linear Technology/Analog Devices DC2839A Reference Design 1
Linear Technology/Analog Devices DC2839A Reference Design 1
Linear Technology/Analog Devices DC2839A Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveIndustrial MonitoringPower MeasurementAutomotive SensorBattery MonitoringCurrent Sensing

ECAD Model:

Description

The Analog Devices DC2839A-A, DC2839A Demo Board is a versatile tool for automotive and transportation applications. It is equipped with the LTC6115 High-Voltage High-Side Current and Voltage Sense, which allows for precise current and voltage measurements in a wide range of automotive and transportation applications. The board is designed to provide a complete solution for monitoring and controlling current and voltage in automotive and transportation systems. It features a wide input voltage range of 4.5V to 60V, and can measure up to ±50A of current. The board also includes a variety of features such as over-voltage protection, over-current protection, and temperature monitoring. The board is also designed to be easy to use and configure, with a simple graphical user interface and a variety of software tools. The DC2839A-A, DC2839A Demo Board is an ideal solution for automotive and transportation applications that require precise current and voltage measurements.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    5V~100V
  • Utilized IC / Part
    LTC6115
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    400μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ