web counter

Maxim Integrated MAX40010EVKIT#EVAL CURR SENSE AMP MAX40010

Maxim Integrated MAX40010EVKIT# Reference Design 3
Maxim Integrated MAX40010EVKIT# Reference Design 1
Maxim Integrated MAX40010EVKIT# Reference Design 2
Maxim Integrated MAX40010EVKIT# Reference Design 3
Maxim Integrated MAX40010EVKIT# Reference Design 1
Maxim Integrated MAX40010EVKIT# Reference Design 1
Maxim Integrated MAX40010EVKIT# Reference Design 2
Maxim Integrated MAX40010EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AutomotiveEnergy ManagementCommunications EquipmentAutomotive SensorBackplaneSolar PowerBasestation

ECAD Model:

Description

The MAX40010EVKIT-EVKIT# is an evaluation kit for the MAX40010LAWT+ 76V Precision, High-Voltage, Current-Sense Amplifier, Automotive and Transportation Applications. This kit includes a MAX40010LAWT+ IC, a MAX40010EVKIT# board, and a USB cable. The MAX40010LAWT+ IC is a high-precision, low-power, current-sense amplifier designed for automotive and transportation applications. It features a wide input voltage range of up to 76V, a low-noise, low-offset, and low-power operation. The MAX40010EVKIT# board provides a convenient platform for evaluating the MAX40010LAWT+ IC and its features. It includes a USB interface for easy connection to a PC, and a variety of test points and jumpers for easy evaluation of the IC's performance. The MAX40010EVKIT-EVKIT# is an ideal tool for evaluating the MAX40010LAWT+ IC and its features in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    MAX40010
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining