web counter

Maxim Integrated MAX44285EVKIT#EVKIT FOR MAX44285 - DUAL CURREN

Maxim Integrated MAX44285EVKIT# Reference Design 3
Maxim Integrated MAX44285EVKIT# Reference Design 1
Maxim Integrated MAX44285EVKIT# Reference Design 2
Maxim Integrated MAX44285EVKIT# Reference Design 3
Maxim Integrated MAX44285EVKIT# Reference Design 1
Maxim Integrated MAX44285EVKIT# Reference Design 1
Maxim Integrated MAX44285EVKIT# Reference Design 2
Maxim Integrated MAX44285EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomIndustrial Automation HMICommunications EquipmentPower Supply MonitoringBackplaneBasestation

ECAD Model:

Description

The MAX44285EVKIT-EVKIT# is an evaluation kit for the MAX44285HAWA+ dual-channel, high-precision, high-voltage, current-sense amplifier. This kit is designed to help engineers evaluate the performance of the MAX44285HAWA+ amplifier in communications and telecom applications. The kit includes a MAX44285HAWA+ amplifier, a MAX44285EVKIT# evaluation board, and a MAX44285EVKIT# software package. The evaluation board provides a convenient platform for testing the amplifier's performance, while the software package provides a graphical user interface for configuring the amplifier and monitoring its performance. The MAX44285EVKIT-EVKIT# is an ideal tool for engineers who need to evaluate the performance of the MAX44285HAWA+ amplifier in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX44285
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    MAX44265
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    80kHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    1.3mA
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining