web counter

Maxim Integrated MAX9611PMB1#Interface Development Tools MAX9611 Peripheral Module

Maxim Integrated MAX9611PMB1# Reference Design 3
Maxim Integrated MAX9611PMB1# Reference Design 1
Maxim Integrated MAX9611PMB1# Reference Design 2
Maxim Integrated MAX9611PMB1# Reference Design 3
Maxim Integrated MAX9611PMB1# Reference Design 1
Maxim Integrated MAX9611PMB1# Reference Design 1
Maxim Integrated MAX9611PMB1# Reference Design 2
Maxim Integrated MAX9611PMB1# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomHandheld ElectronicsBattery-Operated EquipmentPower Supply MonitoringBackplane

ECAD Model:

Description

The Maxim Integrated MAX9611PMB1-PMB1#, MAX9611PMB1# is a peripheral module for the MAX9611 low-cost, low-power, 8-bit DAC with 2-wire serial interface. This module is designed to provide a simple and cost-effective solution for communications and telecom applications. It features a low-power, 8-bit DAC with a 2-wire serial interface, allowing for easy integration into existing systems. The module also includes a voltage reference, a temperature sensor, and a programmable gain amplifier. The module is designed to provide a high level of accuracy and reliability, making it ideal for use in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5.5V
  • Amplifier Type
    Current Sense
  • Output Current per Channel
    15mA
  • Utilized IC / Part
    MAX9611
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    4MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.6mA
  • Features
    I2C
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining