web counter

Maxim Integrated MAX40018EVKIT#EVAL BOARD FOR MAX40018

Maxim Integrated MAX40018EVKIT# Reference Design 2
Maxim Integrated MAX40018EVKIT# Reference Design 1
Maxim Integrated MAX40018EVKIT# Reference Design 2
Maxim Integrated MAX40018EVKIT# Reference Design 1
Maxim Integrated MAX40018EVKIT# Reference Design 1
Maxim Integrated MAX40018EVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsHandheld ElectronicsNotebookPortable Medical DevicesWearable ElectronicsPortable InstrumentationTablet

ECAD Model:

Description

The MAX40018EVKIT-EVKIT# is an evaluation kit for the MAX40018 Dual nanoPower Op Amp, designed for consumer electronics applications. This kit includes two MAX40018 op amps, a MAX40018 evaluation board, and a USB cable for connecting the board to a PC. The MAX40018 is a low-power, dual-channel op amp that offers high performance and low power consumption, making it ideal for battery-powered consumer electronics. The evaluation board provides a convenient platform for testing and evaluating the MAX40018, allowing users to quickly and easily evaluate the performance of the op amp. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the evaluation board and the MAX40018 op amp.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Slew Rate
    0.0064V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.5V
  • Utilized IC / Part
    MAX40018
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    800μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining