web counter

Maxim Integrated MAX40201EVKIT#EVAL KIT FOR MAX40201 CURR SENSE

Maxim Integrated MAX40201EVKIT# Reference Design 3
Maxim Integrated MAX40201EVKIT# Reference Design 1
Maxim Integrated MAX40201EVKIT# Reference Design 2
Maxim Integrated MAX40201EVKIT# Reference Design 3
Maxim Integrated MAX40201EVKIT# Reference Design 1
Maxim Integrated MAX40201EVKIT# Reference Design 1
Maxim Integrated MAX40201EVKIT# Reference Design 2
Maxim Integrated MAX40201EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomIndustrial Automation HMICommunications EquipmentPower Supply MonitoringBackplaneBasestation

ECAD Model:

Description

The MAX40201EVKIT# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX40201FAWA+ Dual-Channel, 0V to 76V Current-Sense Amplifier. This kit includes a MAX40201FAWA+ IC, a MAX40201EVKIT# board, and a USB cable. The board features two differential inputs, two single-ended inputs, and two single-ended outputs. It also includes a power supply, a voltage reference, and a current-sense resistor. The board is designed to provide a complete evaluation platform for the MAX40201FAWA+ IC, allowing users to quickly and easily evaluate the performance of the IC in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    MAX40201
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    80kHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    1.3mA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining