web counter

Maxim Integrated MAX40056EVKIT#EVAL MAX40056 AMP CURRENT SENSE

Maxim Integrated MAX40056EVKIT# Reference Design 3
Maxim Integrated MAX40056EVKIT# Reference Design 1
Maxim Integrated MAX40056EVKIT# Reference Design 2
Maxim Integrated MAX40056EVKIT# Reference Design 3
Maxim Integrated MAX40056EVKIT# Reference Design 1
Maxim Integrated MAX40056EVKIT# Reference Design 1
Maxim Integrated MAX40056EVKIT# Reference Design 2
Maxim Integrated MAX40056EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Instrumentation and MeasurementMulticell-Series-Stacked BatteryOver Current MonitoringCurrent Sensing

ECAD Model:

Description

The MAX40056EVKIT-EVKIT# is an evaluation kit for the MAX40056T Bidirectional Current Sense Amplifier with PWM-Rejection, Instrumentation and Measurement. This kit includes a MAX40056T evaluation board, a MAX40056T-EVAL software, and a USB cable. The MAX40056T is a high-precision, low-power, bidirectional current sense amplifier with PWM-rejection, instrumentation, and measurement capabilities. It features a wide input voltage range of 2.7V to 5.5V, a wide input current range of ±2A, and a wide output voltage range of 0V to 5V. The MAX40056T also features a low-noise, low-distortion, and low-offset design, making it ideal for precision current sensing applications. The MAX40056EVKIT-EVKIT# is a great tool for evaluating the performance of the MAX40056T in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Slew Rate
    1.5V/μs
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    MAX40056
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • -3db Bandwidth
    300kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    6mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining